EN
  • EN
  • DE

DS1706LEPA+

Part No DS1706LEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 5V 5% 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1034514-DS1706LEPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1706LEPA+ CAD Model

Description

Maxim Integrated DS1706LEPA+ Overview

The DS1706LEPA+ from Maxim Integrated is a high-quality, versatile microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, cost-effective solution for systems that require protection against power failures and uncontrolled brown-out conditions.

Key Features

  • Power-Fail Warning: The DS1706LEPA+ monitors VCC and triggers an early warning signal if the power supply falls below a predetermined threshold, allowing the system to initiate a proper shutdown sequence, thereby preventing data loss and system corruption.
  • Low Battery Indicator: This feature alerts the system when the battery voltage drops below a critical level, ensuring that battery-powered applications remain operational and data is preserved.
  • Reset Output: The device generates a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. This reset signal ensures that the microprocessor starts in a known state.
  • Debounced Manual Reset Input: An external manual reset input allows for a system reset without cycling the power, which is useful for system maintenance or recovery without full power-down.
  • Low Quiescent Current: The DS1706LEPA+ is optimized for low-power consumption, making it suitable for battery-operated devices where power efficiency is crucial.
  • High Accuracy: With its precision monitoring of power supply voltages, the DS1706LEPA+ ensures reliable operation by maintaining tight control over system voltage thresholds.

Applications

The DS1706LEPA+ is ideal for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Network and Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

The DS1706LEPA+ operates over a wide voltage range and comes in a compact 8-pin µSOP package. It is designed to be highly reliable and easy to integrate into existing and new designs, ensuring minimal disruption and fast time to market for products requiring power supply monitoring.

For designers and engineers looking for a dependable solution to safeguard their digital systems against power irregularities, the DS1706LEPA+ from Maxim Integrated offers an excellent blend of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6801 $58.7204
10+ $12.0455 $120.4550
15+ $11.6690 $175.0350
21+ $11.2924 $237.1404
27+ $10.9159 $294.7293
36+ $9.7875 $352.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess