EN
  • EN
  • DE
  • IT

DS1706SESA+

Part No DS1706SESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 10% 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121187-DS1706SESA+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1706SESA+ CAD Model

Description

Maxim Integrated DS1706SESA+ Overview

The DS1706SESA+ is a high-precision, full-featured microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This device ensures reliable operation by providing excellent circuit protection and monitoring capabilities, making it an ideal choice for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

Key Features

  • Power Supply Monitoring: The DS1706SESA+ constantly checks the system's power supply voltage levels, ensuring they remain within acceptable thresholds. If the supply voltage falls below a preset level, the device triggers a reset, protecting the system from erratic behavior.
  • Programmable Watchdog Timer: With an integrated watchdog timer, it can detect and respond to system malfunctions or software lock-ups. This feature can be programmed to suit specific application needs, enhancing system reliability by initiating a system reset if the timer is not periodically cleared.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control for system maintenance or emergency shutdown scenarios.
  • Low Power Consumption: Designed for energy efficiency, the DS1706SESA+ operates with minimal power consumption, which is crucial for battery-powered devices where power conservation is a priority.
  • High Accuracy: The device boasts a high level of accuracy in monitoring voltage thresholds, ensuring dependable performance and system stability.
  • Compact Packaging: The DS1706SESA+ comes in a space-saving 8-pin SO package, making it suitable for use in systems where board space is at a premium.

Applications

The versatility of the DS1706SESA+ allows it to be used in a variety of critical monitoring applications. It is particularly useful in systems that cannot tolerate voltage fluctuations or require consistent monitoring to prevent data loss and hardware damage. Its robust feature set and compact form factor make it an excellent choice for safeguarding sensitive electronic equipment.

Conclusion

With its comprehensive protection features, low power consumption, and high accuracy, the Maxim Integrated DS1706SESA+ is a reliable solution for system voltage monitoring and reset management. Its programmability and manual reset options offer designers flexibility, making it a versatile component for enhancing system stability and reliability.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9869 $55.9476
9+ $11.4765 $103.2885
14+ $11.1178 $155.6492
19+ $10.7592 $204.4248
25+ $10.4006 $260.0150
33+ $9.3246 $307.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,947 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess