EN
  • EN
  • DE
  • IT

AT97SC3204-U2A1A-10

Part No AT97SC3204-U2A1A-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series CryptoController™
Package Tape & Reel
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AT97SC3204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT97SC3204-U2A1A-10DKR,AT97SC3204-U2A1A-10CT,AT97SC3204-U2A1A-10-ND,AT97SC3204-U2A1A-10TR
Standard Package 1,000
Win Source Part Number 1091533-AT97SC3204-U2A1A-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-U2A1A-10 CAD Model

Description

The AT97SC3204-U2A1A-10 is a cutting-edge security module from Microchip Technology, designed to offer robust data protection and secure authentication solutions. This product is part of Microchip's extensive portfolio of Trusted Platform Modules (TPMs) which are engineered to provide hardware-based security related functions.

This TPM is based on the Trusted Computing Group (TCG) specifications for TPM 1.2, ensuring compliance with industry standards for security. It serves as a secure cryptoprocessor by providing a hardware-based approach to manage user authentication, network access, data protection, and other security measures that are critical in today's digital world.

The AT97SC3204-U2A1A-10 integrates multiple security features, including cryptographic key generation, secure storage capabilities, and a random number generator. These features are essential for performing cryptographic operations, secure boot, and providing a root of trust that can protect the integrity of systems from unauthorized access and software attacks.

This module is versatile and can be utilized across various platforms, making it an ideal solution for enhancing security in personal computers, embedded systems, networking equipment, and other electronic devices. Its compact form factor allows for easy integration into system designs without significant alterations to existing architectures.

The AT97SC3204-U2A1A-10 is designed to be tamper-resistant, providing a high level of physical security that protects against intrusion and physical attacks. This ensures that sensitive information remains confidential and that the integrity of the security operations is maintained.

With Microchip's commitment to quality and reliability, the AT97SC3204-U2A1A-10 is manufactured to meet the highest standards, ensuring that customers receive a product that not only meets but exceeds their security requirements. Whether it's for protecting sensitive data, securing network access, or ensuring the integrity of a system, the AT97SC3204-U2A1A-10 from Microchip Technology is a trusted solution for comprehensive security needs.

You May Also Be Interested in

Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6632 $50.9688
22+ $4.6468 $102.2296
34+ $4.5016 $153.0544
46+ $4.3563 $200.3898
60+ $4.2111 $252.6660
80+ $3.7755 $302.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess