EN
  • EN
  • DE
  • IT

TCAN1042HDQ1

Part No TCAN1042HDQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TCAN1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354188-TCAN1042HDQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042HDQ1 CAD Model

Description

TCAN1042HDQ1 - High-Speed CAN Transceiver

The TCAN1042HDQ1 from Texas Instruments is a high-performance, high-speed Controller Area Network (CAN) transceiver designed to serve automotive applications. It is a part of Texas Instruments' robust automotive product lineup and is specifically engineered to withstand the harsh conditions of the automotive environment, ensuring reliable communication between the vehicle's electronic control units (ECUs).

This transceiver is compliant with the ISO 11898-2 High-Speed CAN physical layer standard. It is capable of transmitting and receiving at speeds of up to 1 Mbps. The TCAN1042HDQ1 features differential transmit capability to the CAN bus and differential receive capability to a CAN controller.

One of the key features of the TCAN1042HDQ1 is its protection against voltage transients, which are common in automotive environments. It includes features such as bus-fault protection of up to ±58 V and battery short-circuit protection, making it highly resilient in the face of electrical disturbances. Additionally, it has an undervoltage protection feature that ensures the device operates correctly even with significant drops in power supply voltage.

The device also boasts a thermal shutdown feature to protect against excessive power dissipation and overheating. Its silent mode (also known as listen-only mode) allows the transceiver to monitor CAN traffic without influencing it, which is particularly useful for diagnostic or troubleshooting purposes.

For enhanced flexibility in system design, the TCAN1042HDQ1 offers different operating modes, including normal operation, standby, and silent modes. It is available in an 8-pin SOIC package, making it convenient for space-constrained applications. The device is also characterized for operation across a wide temperature range of -40°C to +125°C, which is essential for automotive and industrial applications.

With its robust feature set and compliance with automotive standards, the TCAN1042HDQ1 is an ideal choice for automotive networking applications requiring high-speed data communication with strong error detection and confinement capabilities.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9243 $60.0795
130+ $0.8659 $112.5670
205+ $0.8366 $171.5030
290+ $0.7782 $225.6780
375+ $0.7488 $280.8000
470+ $0.7196 $338.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess