EN
  • EN
  • DE

DS1743-100+

Part No DS1743-100+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 014724-DS1743-100+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1743-100+ CAD Model

Description

The DS1743-100+ is a state-of-the-art, high-precision real-time clock (RTC) module from Maxim Integrated, designed to provide an accurate and reliable timekeeping solution for a wide range of applications. This RTC module is particularly suitable for systems where precise time tracking is crucial, such as in data logging, industrial control systems, telecommunications, and network infrastructure.

Key Features

  • Integrated Power-Fail Write Protection: The DS1743-100+ includes an automatic backup battery switch-over circuitry, ensuring that timekeeping and SRAM data are maintained during power failures.
  • Y2K Compliance: This module is fully compliant with year 2000 requirements and leap year corrections, making it future-proof for long-term deployments.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1743-100+ provides a low-power operation that extends the life of the backup battery.
  • Nonvolatile Timekeeping: Time, date, and other critical information are stored in nonvolatile memory, preserving data even when the main power is lost.
  • High Precision: The device offers high precision with less than 1 minute per month deviation at room temperature, ensuring accurate timekeeping for critical applications.
  • Embedded Crystal: The onboard crystal oscillator eliminates the need for external timing components, reducing system complexity and cost.

Applications

The DS1743-100+ is versatile and can be used in a variety of sectors. Its robust design and precise timekeeping make it an ideal choice for:

  • Industrial control and automation systems
  • Telecommunication systems
  • Network infrastructure equipment
  • Data loggers and data storage systems
  • POS terminals
  • Other embedded systems requiring accurate RTC functions

Technical Specifications

The DS1743-100+ module comes in a 28-pin EDIP (Encapsulated Dual In-line Package) and operates over a wide temperature range. It features 64KB of nonvolatile SRAM, a programmable alarm, and interrupt functions, and is designed to be directly interfaced with a microcontroller or microprocessor.

Maxim Integrated's commitment to quality and reliability is evident in the DS1743-100+ RTC module, making it a top choice for designers and engineers looking for a high-performance timekeeping solution.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9778 $67.9556
5+ $27.8794 $139.3970
7+ $27.0074 $189.0518
9+ $26.1365 $235.2285
12+ $25.2656 $303.1872
16+ $22.6519 $362.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,098 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess