EN
  • EN
  • DE

LM25007MMX

Part No LM25007MMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25007 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency Up to 800kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM25007
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197220-LM25007MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25007MMX CAD Model

Description

The LM25007MMX is a highly efficient, step-down switching voltage regulator designed by Texas Instruments (TI) to deliver a constant, stable output from a variable input voltage source. This power management integrated circuit (IC) is part of the LM25007 series, which is well-suited for a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features:

  • Voltage Range: The device operates from an input voltage range of 6V to 42V, which makes it ideal for handling wide voltage fluctuations that are common in automotive and industrial environments.
  • Output Current: It is capable of providing a continuous output current up to 0.5A, ensuring reliable performance for moderate power needs.
  • Adjustable Output: The output voltage is adjustable from 1.225V to 40V, allowing for a high degree of flexibility to meet the specific requirements of the application.
  • Efficiency: The LM25007MMX features an innovative switch-mode design that yields high efficiency, thereby reducing thermal stress and improving system reliability.
  • Thermal Performance: With its MSOP-8 PowerPAD™ package, the device offers excellent thermal performance, which is critical for maintaining optimal operation within a wide temperature range.
  • Protection Features: It incorporates a range of protection features, including thermal shutdown, under-voltage lockout (UVLO), and current limit, to safeguard the IC and the load from potential damage.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize electromagnetic interference (EMI), a key consideration in noise-sensitive applications.

Applications:

The versatility of the LM25007MMX makes it suitable for a wide array of applications:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Point of load conversions
  • Distributed power systems
  • Telecom and networking equipment

Conclusion:

The LM25007MMX from Texas Instruments is a robust and versatile step-down voltage regulator that offers high efficiency, flexible output voltage, and extensive protection features. Its ability to handle a wide input voltage range and provide a stable output makes it an excellent choice for designers looking to create reliable and efficient power management solutions in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2024 $54.1080
90+ $1.1263 $101.3670
140+ $1.0883 $152.3620
200+ $1.0122 $202.4400
260+ $0.9741 $253.2660
325+ $0.9361 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess