EN
  • EN
  • DE

DS1746W-120+

Part No DS1746W-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 128KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 014727-DS1746W-120+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1746W-120+ CAD Model

Description

Maxim Integrated DS1746W-120+ Overview

The DS1746W-120+ is a high-quality, versatile memory module from Maxim Integrated that combines a full-featured real-time clock/calendar (RTC) with a 128k x 8 nonvolatile static RAM and a power-fail control circuit. Designed to address the needs of embedded systems requiring reliable timekeeping and data storage with battery backup, this product is an ideal solution for a broad range of applications.

Key Features

  • Real-Time Clock/Calendar: The DS1746W-120+ maintains seconds, minutes, hours, day, date, month, and year information with automatic leap year compensation up to the year 2100. The clock/calendar provides a high level of timekeeping accuracy and reliability.
  • Nonvolatile SRAM: With its 128k x 8 nonvolatile static RAM, users can store critical data that will not be lost when the system power is removed. The integration of nonvolatile elements ensures data retention without the need for an external battery.
  • Power-Fail Control: The module includes an automatic power-fail chip deselect and write protection feature, ensuring data integrity during power transitions.
  • Battery Backup: The DS1746W-120+ is equipped with an integrated lithium energy source that ensures data and clock/calendar retention for over 10 years in the absence of external power.
  • Watchdog Timer: A programmable watchdog timer is included to provide an additional layer of data protection by resetting the system in case of a software lock-up.
  • Accessible Timekeeping Registers: The device's timekeeping registers are fully accessible in the same memory space as the SRAM, allowing for easy integration into the system.
  • Surface-Mount Package: The module is available in a surface-mount package, making it suitable for automated assembly processes and saving valuable board space.

Applications

The DS1746W-120+ from Maxim Integrated is designed for systems where durable and accurate timekeeping is crucial. It is commonly used in telecommunications, industrial systems, embedded systems, utility meters, and other applications where maintaining accurate time and securing data is critical.

With its robust feature set and reliable performance, the DS1746W-120+ provides a compact, energy-efficient solution for designers looking to incorporate timekeeping and nonvolatile data storage into their systems without compromising on quality or functionality.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess