EN
  • EN
  • DE

DS1775R1+T&R

Part No DS1775R1+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115847-DS1775R1+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1775R1+T&R CAD Model

Description

Maxim Integrated DS1775R1+T&R Digital Thermometer and Thermostat

The DS1775R1+T&R is a highly precise digital thermometer and thermostat from Maxim Integrated that offers an easy-to-use I<sup>2C-compatible interface, making it an ideal choice for a wide range of temperature monitoring applications. This compact and efficient device provides temperature readings in digital form, eliminating the need for complex analog-to-digital conversions and simplifying the integration process into various systems.

The DS1775R1+T&R operates over a supply voltage range of 2.7V to 5.5V, making it versatile for use in environments with varying power supplies. It is capable of measuring temperatures from -55°C to +125°C, with an accuracy of ±2°C over the range of -25°C to +100°C and ±3°C over the full range of -55°C to +125°C. This high level of accuracy ensures reliable temperature monitoring in critical applications.

One of the key features of the DS1775R1+T&R is its programmable resolution, which can be set from 9 to 12 bits, depending on the required precision and conversion time. At its highest resolution of 12 bits, the device can provide temperature readings with a resolution of 0.0625°C. This flexibility allows designers to balance the trade-off between resolution and measurement speed to suit specific application needs.

Additionally, the DS1775R1+T&R includes a programmable thermostat function that allows users to set both overtemperature and undertemperature trip points. This feature can be used to trigger an alert or to activate a cooling or heating system when the temperature goes beyond the programmed limits, providing an automatic response to temperature changes without the need for constant monitoring.

The device comes in a small, 8-pin µSOP package, making it suitable for space-constrained applications. The DS1775R1+T&R is also available in tape and reel (T&R) form, facilitating efficient handling and placement during the manufacturing process, particularly for high-volume production.

With its combination of precision, flexibility, and ease of use, the Maxim Integrated DS1775R1+T&R is an excellent choice for any system that requires reliable temperature monitoring and control, such as industrial controls, environmental monitoring, and consumer electronics.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess