EN
  • EN
  • DE

DS1811R-15

Part No DS1811R-15
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-23
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 730622-DS1811R-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1811R-15 CAD Model

Description

The DS1811R-15 is a reliable processor supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is engineered to monitor the system voltage and processor activity, ensuring optimal operation of electronic systems.

At the heart of the DS1811R-15 lies its ability to precisely monitor power supplies. With a factory-trimmed reset threshold of 1.5V, it serves as a watchdog for systems that require a high degree of stability and accuracy. This feature is particularly useful in preventing system failures and data corruption during instances of under-voltage conditions.

Key Features:

  • Accurate Monitoring: The DS1811R-15 boasts a ±2% reset threshold accuracy over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.
  • Low Power Consumption: This device is designed for efficiency, with a typical supply current of only 4µA, making it ideal for power-sensitive applications.
  • Minimal External Components: The circuit's design simplicity allows for a reduction in the number of external components required, facilitating a compact system design and cost savings.
  • Active-Low Reset: The output of the DS1811R-15 is an active-low, push-pull reset signal, providing a direct interface to the reset pin of microprocessors, microcontrollers, and other ICs without the need for external transistors.
  • Push-Pull Output: The push-pull output eliminates the need for external pull-up resistors, further simplifying the design and reducing component count.

The DS1811R-15 is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its ease of integration into various electronic systems, along with its robust feature set, makes it an excellent choice for managing system integrity in complex electronic products.

Whether you're designing a new system or upgrading an existing one, the DS1811R-15 from Maxim Integrated provides the reliability and performance needed to maintain system stability and extend product lifespan.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6937 $50.8110
75+ $1.3897 $104.2275
115+ $1.3463 $154.8245
155+ $1.3029 $201.9495
200+ $1.2595 $251.9000
270+ $1.1292 $304.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess