EN
  • EN
  • DE

DS1812R-5+T&R

Part No DS1812R-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.62V P-P 5% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 139940-DS1812R-5+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1812R-5+T&R CAD Model

Description

Maxim Integrated DS1812R-5+T&R Product Overview

The DS1812R-5+T&R from Maxim Integrated is a robust microprocessor (µP) supervisory circuit designed to monitor the power supplies in digital systems. It provides a precise, cost-effective system for managing power supply and battery control functions in microprocessor systems. This component ensures that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.

Key Features

  • Precision Monitoring: The DS1812R-5+T&R is engineered to precisely monitor 5V power supplies and other voltages.
  • Automatic Reset: It generates a reset signal for a minimum of 150ms whenever the supply voltage drops below the factory-set reset threshold. This reset signal ensures that the connected microprocessor starts operating under the correct conditions every time.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Temperature Range: It operates efficiently over a wide temperature range, making it versatile for various industrial applications.
  • Easy Integration: The DS1812R-5+T&R comes in a compact SOT-23 package, allowing for easy integration into system designs with space constraints.
  • Active-High Reset Output: The active-high reset output provides a direct interface with other components that require an active-high signal for reset purposes.

Applications

The DS1812R-5+T&R is ideal for applications that require reliable monitoring of the power supply to ensure safe and predictable µP behavior. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Communication Equipment
  • Portable/Battery-Powered Devices
  • Industrial Controllers

Product Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1812R-5+T&R is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring that systems continue to operate safely even under adverse conditions. The tape and reel (T&R) packaging format facilitates efficient handling and placement during the manufacturing process, supporting high-volume production environments.

With its combination of features, the DS1812R-5+T&R provides designers with a simple, reliable solution for µP system monitoring, contributing to the overall stability and functionality of complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4916 $52.3740
35+ $2.8649 $100.2715
55+ $2.7754 $152.6470
75+ $2.6859 $201.4425
97+ $2.5963 $251.8411
129+ $2.3278 $300.2862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,954 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess