EN
  • EN
  • DE

DS1813R-15+T&R

Part No DS1813R-15+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.13V W/PB 15% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.13V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1034593-DS1813R-15+T&R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS1813R-15+T&R CAD Model

Description

The DS1813R-15+T&R from Maxim Integrated is a robust and reliable microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a precise, low-cost method for monitoring power supplies to ensure that the microprocessor is reset to a known state during a power failure. This component is essential in applications where the integrity of the data is critical and must be protected from unexpected disruptions or power failures.

Key Features

  • Precision Monitoring: The DS1813R-15+T&R offers precise monitoring of the system voltage, ensuring that the connected microprocessor is always operating within the specified power range.
  • Automatic Reset: It generates a reset signal whenever the VCC supply voltage declines below the factory-set reset threshold, helping to safeguard the system against data corruption.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it ideal for power-sensitive applications.
  • Active-Low Reset: The reset output is active low, providing a clear and distinct signal for indicating a power fault condition.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Compact Packaging: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The DS1813R-15+T&R is versatile and can be used in a range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Communication systems

Product Specifications

Parameter Value Package/Case SOT-23 Reset Threshold Voltage Typically 1.5V Operating Temperature -40°C to +85°C Mounting Type Surface Mount

With its combination of features, the DS1813R-15+T&R is an excellent choice for ensuring system reliability and stability in a multitude of electronic applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1967 $55.7703
20+ $5.0845 $101.6900
31+ $4.9256 $152.6936
42+ $4.7667 $200.2014
55+ $4.6078 $253.4290
73+ $4.1311 $301.5703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess