EN
  • EN
  • DE

DS1818R-5-U

Part No DS1818R-5-U
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.06V W/PB 5% SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1034609-DS1818R-5-U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1818R-5-U CAD Model

Description

Maxim Integrated DS1818R-5-U MicroMonitor Chip

The DS1818R-5-U is a compact, efficient micromonitor chip from Maxim Integrated, designed to keep your microprocessor-based systems running smoothly. This tiny powerhouse serves as a watchdog for your system, ensuring that your processor does not hang in an unresponsive state. It is a crucial component for systems that require reliable operation without constant human supervision.

The DS1818R-5-U operates by monitoring the power supply voltage levels of your system. It provides an active-low reset signal to the microprocessor during power-up, power-down, and brownout conditions. This active-low reset ensures that the microprocessor starts in a known state, which is essential for maintaining system integrity and preventing data corruption.

One of the standout features of this micromonitor is its precision factory-trimmed threshold that detects under-voltage conditions. The reset threshold level for the DS1818R-5-U is set at 4.63V, which is ideal for 5V power supply systems. When the supply voltage falls below this threshold, the reset output is asserted, holding the microprocessor in a reset state for a minimum of 150ms. This feature ensures that the system has enough time to stabilize before normal operation resumes.

The DS1818R-5-U is available in a compact TO-92 package, making it suitable for space-constrained applications. Its three-pin configuration is simple to integrate into existing designs, requiring minimal additional components. The device operates over a wide temperature range, making it suitable for use in various environments, from consumer electronics to industrial control systems.

For developers and engineers looking for a reliable solution to protect their microprocessor systems from unpredictable voltage fluctuations, the DS1818R-5-U from Maxim Integrated is an excellent choice. Its ease of use, combined with its robust protective features, makes it a valuable addition to any microprocessor-based project.

In summary, the DS1818R-5-U offers:

  • Active-low reset output during power-up, power-down, and brownout conditions.
  • Precision factory-trimmed reset threshold suitable for 5V systems.
  • Minimum 150ms reset pulse width to ensure proper system reset.
  • Compact TO-92 packaging for easy integration into various designs.
  • Wide operating temperature range for versatility across different applications.

Maxim Integrated's commitment to quality and reliability is evident in the DS1818R-5-U, making it a trusted component for safeguarding your critical microprocessor applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess