EN
  • EN
  • DE

DS1821C+

Part No DS1821C+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE 1-WIRE TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Bulk
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type 1-Wire
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 12037-DS1821C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1821C+ CAD Model

Description

The Maxim Integrated DS1821C+ is a versatile, programmable digital thermostat that delivers precise temperature control for a broad range of applications. Designed with cutting-edge technology, this compact device offers a reliable solution for temperature regulation, making it an ideal component for environmental controls, systems monitoring, and thermal management in various electronic products.

Key Features

  • Programmable Temperature Settings: The DS1821C+ allows users to set both high and low temperature thresholds, providing flexibility and precision in temperature control.
  • Dual-Mode Operation: This device can operate as a standalone thermostat or as a 1-Wire digital thermometer, offering versatility in application use.
  • Wide Temperature Range: The thermostat can measure temperatures from -55°C to +125°C, with ±0.5°C accuracy from -10°C to +85°C, ensuring reliable performance across diverse environments.
  • Nonvolatile Memory (EEPROM): Critical data such as temperature alarm thresholds and configuration settings are stored in onboard EEPROM, which preserves information even when power is removed.
  • Small Form Factor: Packaged in a compact, 3-pin TO-92 enclosure, the DS1821C+ is suitable for space-constrained applications.

Applications

The DS1821C+ is designed for a wide range of applications, including but not limited to:

  • Personal Computers and Servers
  • Consumer Electronics
  • Office and Telecommunications Equipment
  • Industrial Controls
  • Environmental Monitoring Systems

Technical Specifications

Parameter Value
Operating Voltage 3.0V to 5.5V
Active Current 1mA (max)
Standby Current 1µA (max)
Package Type TO-92

The DS1821C+ from Maxim Integrated is a robust and reliable choice for designers and engineers looking for an efficient and flexible temperature control solution. Its programmability and small footprint make it an excellent choice for a wide array of temperature-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess