EN
  • EN
  • DE

DS1831AS+T&R

Part No DS1831AS+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MULTIMON 5V/3.3V WDOG 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 ms; 100 ms; 1,000 ms Minimum
Voltage - Threshold 3.3V, 5V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723254-DS1831AS+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1831A
Introduction Date May 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1831AS+T&R CAD Model

Description

Maxim Integrated DS1831AS+T&R Product Overview

The DS1831AS+T&R from Maxim Integrated is a robust, high-precision microprocessor supervisory circuit designed to monitor power supplies in digital systems and provide a secure environment for the processor. This component ensures that the system's microprocessor always starts up in a known state, which is crucial for maintaining system integrity and reliability.

This supervisory circuit is a vital component for applications that demand high reliability and precision, such as embedded systems, servers, and industrial control systems. The DS1831AS+T&R is engineered to monitor the system voltage and automatically execute a processor reset if it detects that the voltage has dropped below a predefined threshold. This automatic reset ensures that the system does not operate under conditions that could lead to unpredictable behavior or data corruption.

The DS1831AS+T&R comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. It is also characterized by its low power consumption, which helps to reduce the overall energy footprint of the systems in which it is used. The device is supplied on tape and reel (T&R), which facilitates efficient handling and placement during the manufacturing process, particularly for high-volume production environments.

Key features of the DS1831AS+T&R include:

  • Programmable reset threshold voltage, allowing customization for specific system requirements.
  • Low power consumption, enhancing system power efficiency.
  • Active-low reset output, which ensures compatibility with a wide range of microprocessors.
  • Reset pulse width of 350ms (min), ensuring a reliable processor reset.
  • Immunity to short VCC transients, avoiding false triggering of the reset function.
  • Wide operating temperature range, suitable for industrial and commercial applications.

The DS1831AS+T&R is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that cater to the needs of advanced digital systems. With its precision voltage monitoring and reset capabilities, this supervisory circuit is an essential component for maintaining the health and stability of your electronic applications.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6939 $61.0207
30+ $3.8519 $115.5570
47+ $3.7307 $175.3429
64+ $3.6105 $231.0720
83+ $3.4904 $289.7032
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,098 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess