EN
  • EN
  • DE

DS1831BS

Part No DS1831BS
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16SOIC / Supervisor Open Drain or Open Collector 4 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series MicroMonitor™
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 3.3V, 5V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10ms; 100ms; 1,000ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1831
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586300-DS1831BS
Ultra Librarian 3D Model Ultra Librarian DS1831BS CAD Model

Description

Maxim Integrated DS1831BS High-Precision Microprocessor Reset Circuit

The DS1831BS from Maxim Integrated is a robust, high-precision microprocessor (µP) supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. It provides a reliable solution for systems that require an efficient way to perform a reset operation upon detecting a power fault. This device is particularly suitable for applications that cannot tolerate any disruption or data loss due to power supply issues.

One of the key features of the DS1831BS is its ability to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the µP and other critical system components are reset properly. This reset signal is maintained for a minimum of 250ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize. This feature is crucial for maintaining the integrity of system operations and preventing erroneous operations during power-up, power-down, or brown-out conditions.

The DS1831BS also includes a debounced manual reset input, which allows for a manual reset to be triggered with an external push-button or switch. This manual reset feature is extremely useful for maintenance, troubleshooting, or resetting the system without cycling the power.

Another advantage of the DS1831BS is its active-high and active-low reset outputs. This dual output configuration makes the device highly flexible, allowing it to interface with a wide range of microprocessors and other digital logic, which may require different reset signal polarities.

Encased in a space-saving 8-pin SOIC package, the DS1831BS is designed for surface mount technology, making it ideal for compact and densely packed electronic assemblies. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

In summary, the Maxim Integrated DS1831BS is a versatile, high-precision reset circuit that offers reliable monitoring of the power supply and manual reset capability, making it an essential component for enhancing system stability and reliability in a wide array of digital applications.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0016 $63.0144
21+ $5.7450 $120.6450
32+ $5.5648 $178.0736
43+ $5.3858 $231.5894
56+ $5.2067 $291.5752
75+ $4.6674 $350.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess