EN
  • EN
  • DE

TPS75101QPWP

Part No TPS75101QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.30V @ 1.5A
Output Current 1.5A
Operating Supply Current 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5 V
Voltage - Dropout (Typical) 0.16V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055885-TPS75101QPWP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS75101QPWP CAD Model

Description

The TPS75101QPWP is a versatile and reliable linear voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance component is engineered to provide a stable and precise voltage supply for a wide range of electronic applications, particularly where low dropout (LDO) and low power consumption are essential.

Key Features

  • Adjustable Output: The TPS75101QPWP offers an adjustable output voltage range, making it highly adaptable for various applications that require different voltage levels.
  • Low Dropout Voltage: With its low dropout feature, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in power-sensitive designs.
  • High Output Current: This IC is capable of delivering up to 1.5A of output current, making it suitable for applications with higher power demands.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, ensuring reliable performance and longevity.
  • Overcurrent Protection: The TPS75101QPWP also includes overcurrent protection, which prevents damage to the IC and the application circuit in the event of excessive current draw.

Applications

The TPS75101QPWP is ideal for a broad spectrum of applications, including but not limited to:

  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Wireless and DSL modems
  • Battery-powered devices

Package and Quality

The TPS75101QPWP comes in a 20-pin HTSSOP (PWP) package that is both space-efficient and easy to integrate into a variety of circuit boards. Texas Instruments is committed to the highest quality standards, ensuring that each IC meets rigorous performance and reliability criteria.

Conclusion

With its adjustable output, low dropout voltage, high current capability, and robust protection features, the TPS75101QPWP from Texas Instruments stands out as a superior choice for designers looking for a dependable voltage regulator solution. Its versatility across multiple applications underscores TI's dedication to innovation and customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4843 $53.8116
28+ $3.6795 $103.0260
43+ $3.5645 $153.2735
58+ $3.4495 $200.0710
75+ $3.3345 $250.0875
101+ $2.9896 $301.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess