EN
  • EN
  • DE

HV9120P-G

Part No HV9120P-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Voltage, Current-Mode PWM Controller | IC REG CTRLR FLYBACK 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Flyback
Output Phases 1
Supply Voltage 10V ~ 450V
Switching Frequency 3MHz
Duty Cycle (Maximum) 49.4%
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number HV9120
Manufacturer Pack Quantity 24
MSL Level 1 (Unlimited)
Win Source Part Number 1182576-HV9120P-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9120P-G CAD Model

Description

The HV9120P-G is an innovative and versatile high-voltage pulse-width modulation (PWM) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically engineered to cater to a wide range of power supply applications that require precise and reliable high-voltage control.

Key Features:

  • High-Voltage Capability: The HV9120P-G is capable of handling high voltages, making it suitable for applications that operate under elevated voltage conditions.
  • Adjustable PWM: Users can adjust the pulse-width modulation to suit their specific application needs, providing flexibility in controlling power output.
  • Internal Oscillator: An internal oscillator simplifies the design process by reducing the need for external components.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a broad temperature range, ensuring stability and functionality under varying environmental conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the HV9120P-G minimizes power consumption, thus extending the lifespan of the end product and reducing operational costs.

Applications:

The HV9120P-G is highly versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters
  • Motor controllers
  • LED lighting systems

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The HV9120P-G is no exception, and it is designed to provide long-term performance for mission-critical applications. With its robust design and tested durability, you can trust this high-voltage PWM controller to keep your systems running efficiently and effectively.

Summary:

The HV9120P-G from Microchip Technology stands out as a high-performance solution for managing and controlling high-voltage power systems. Its combination of efficiency, flexibility, and reliability makes it an ideal choice for designers looking to optimize their power supply applications. Whether you are working on industrial power equipment or consumer electronics, the HV9120P-G provides the control and stability needed for top-notch performance.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3712 $52.4544
28+ $3.5867 $100.4276
44+ $3.4746 $152.8824
60+ $3.3625 $201.7500
77+ $3.2504 $250.2808
103+ $2.9142 $300.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess