EN
  • EN
  • DE

DS1834D

Part No DS1834D
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series EconoReset
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 3.3V, 5V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 200ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1834
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586309-DS1834D
Ultra Librarian 3D Model Ultra Librarian DS1834D CAD Model

Description

Maxim Integrated DS1834D Product Overview

The DS1834D is a versatile and robust micro-monitor chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact, high-performance component is engineered to monitor power supply and microprocessor activity in digital systems, ensuring reliable operation and system integrity.

One of the key features of the DS1834D is its ability to monitor the system voltage. It provides precision voltage monitoring capabilities, safeguarding the system against under-voltage conditions that could potentially lead to system instability or failure. When the supply voltage falls below a predefined threshold, the DS1834D generates a reset signal, which resets the microprocessor, thus preventing any erratic behavior or data corruption.

In addition to voltage monitoring, the DS1834D also includes a watchdog timer. This timer serves as an independent system monitor and is particularly useful in systems where the microprocessor may become locked due to software issues. If the microprocessor fails to clear the watchdog timer within a specified time frame, the DS1834D will issue a reset command, forcing the system to restart and recover from the fault condition.

The DS1834D comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it an excellent choice for space-constrained applications. Its low power consumption and wide operating temperature range make it suitable for a variety of industrial and commercial environments.

Maxim Integrated's DS1834D is an essential component for system designers who prioritize reliability and stability. By integrating this micro-monitor into their systems, designers can enhance the safety and performance of their products, ensuring that they meet the highest standards of operation even under adverse conditions.

Overall, the DS1834D is an indispensable tool for maintaining system health, providing designers with peace of mind and contributing to the longevity and reliability of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess