EN
  • EN
  • DE

DS1836C-10+

Part No DS1836C-10+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMAN 3.3V ACT LO 10% 8DIP / Processor Supervisor 2.88V 1 CMOS/Open Drain 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroManager
Packaging Tube
Part Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 2.88V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 773149-DS1836C-10+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1836C-10+
Introduction Date February 07, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1836C-10+ CAD Model

Description

Maxim Integrated DS1836C-10+ Overview

The DS1836C-10+ is a versatile and robust micro-monitoring chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact component is engineered to provide precise monitoring and control functions for various applications, including system health monitoring, power supply control, and more.

Key Features

  • Voltage Monitoring: The DS1836C-10+ is equipped with precision voltage monitoring capabilities, ensuring that the system operates within safe voltage levels. It is particularly useful for detecting undervoltage conditions, thereby protecting sensitive electronic components from potential damage.
  • Programmable Reset Thresholds: Users can program the reset thresholds to meet specific system requirements, offering flexibility and customization for different applications. This feature allows for tailored system management and increased reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1836C-10+ consumes minimal power, making it an ideal choice for battery-powered devices where energy conservation is critical.
  • Wide Operating Temperature Range: The device is capable of operating across a broad temperature range, ensuring stability and performance even in harsh environmental conditions.

Applications

The DS1836C-10+ is suitable for a wide array of applications across different industries. It is commonly used in:

  • Computers and servers
  • Portable and battery-powered devices
  • Industrial systems
  • Telecommunication equipment

Technical Specifications

  • Package: The DS1836C-10+ comes in a convenient surface-mount package for easy integration into a variety of circuit designs.
  • Accuracy: Featuring high accuracy in monitoring and control functions, this device ensures reliable operation and system integrity.
  • Supply Voltage: It operates on a supply voltage that caters to common system power levels, offering compatibility with a wide range of electronic products.

In summary, the Maxim Integrated DS1836C-10+ is a highly reliable and functional micro-monitoring chip that offers key features for system protection and management. Its programmability, low power consumption, and wide operating temperature range make it a versatile choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess