EN
  • EN
  • DE

DS1849B-008

Part No DS1849B-008
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC DATA CONVERTER CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number DS1849
Standard Package 810 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 821983-DS1849B-008
Ultra Librarian 3D Model Ultra Librarian DS1849B-008 CAD Model

Description

The DS1849B-008 from Maxim Integrated is a versatile, dual digital potentiometer designed to provide a digital solution to analog trimming and variable resistor applications. This compact component is an integral part of a wide range of electronic systems, offering precision and control in a digital format.

Key Features

  • Resolution: The device includes two 256-position potentiometers, offering fine adjustment capabilities for precise tuning of circuit parameters.
  • Nonvolatile Memory: Integrated nonvolatile (EEPROM) memory ensures that the potentiometer settings are retained even when the power is removed, providing stable and reliable performance across power cycles.
  • Wide Voltage Range: The DS1849B-008 operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • I²C Interface: The inclusion of an I²C-compatible serial interface facilitates easy communication and control from a microcontroller or processor, simplifying integration into digital systems.
  • Multiple Package Options: This device is available in a range of package types, including the space-saving 10-pin µSOP, allowing for flexibility in design and application.

Applications

The DS1849B-008 is ideal for a variety of applications where digital control of resistance is required. Common uses include:

  • Adjusting LCD panel brightness and contrast
  • Calibrating system tolerances or offset adjustments
  • Setting operational parameters for industrial controls
  • Tuning and calibration in communication devices

Product Specifications

Parameter Value Resistance Range 10kΩ Memory Type EEPROM Interface I²C Supply Voltage 2.7V to 5.5V Temperature Range -40°C to +85°C

With its robust feature set and Maxim Integrated's commitment to quality, the DS1849B-008 is an excellent choice for designers looking to add digital control to their analog systems.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
Linear IC
Lowest to $72.7612
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess