EN
  • EN
  • DE

DS1862A

Part No DS1862A
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description XFP Laser Control and Digital Diagnostic IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169017-DS1862A
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1862A CAD Model

Description

The Maxim Integrated DS1862A represents a cutting-edge solution for monitoring and controlling optical transceiver modules. As a part of the high-performance product line from Maxim Integrated, the DS1862A is specifically designed to meet the needs of complex optical networking systems. This integrated circuit (IC) is ideal for applications in dense wavelength division multiplexing (DWDM) systems, optical networking equipment, and other telecommunications infrastructure.

Key Features

  • Transceiver Management: The DS1862A provides comprehensive management capabilities for SFP, SFP+, and XFP optical transceiver modules, ensuring efficient operation and maintenance of optical networks.
  • Laser Control: It includes a laser bias current monitor and automatic power control (APC) loop, which are essential for maintaining consistent optical output power and ensuring high-quality signal transmission.
  • Diagnostic Monitoring: The IC supports digital diagnostics monitoring (DDM) as per the industry-standard MSA (Multi-Source Agreement). This allows for real-time access to device operating parameters such as temperature, laser bias current, transmitted optical power, and received optical power.
  • EEPROM Memory: Equipped with an integrated EEPROM, the DS1862A enables storage of module serial numbers, vendor information, and calibration data, which is crucial for inventory and version control.
  • Communication Interface: It features a two-wire serial interface compliant with the I2C standard, facilitating easy communication with microcontrollers or other digital systems within the optical module or host equipment.

Applications

The DS1862A is versatile and can be used in a variety of applications within the telecommunications sector. Its primary use cases include:

  • Optical transceivers for Gigabit Ethernet and Fibre Channel networks
  • Optical network switches and routers
  • Optical network monitoring and test equipment

With its robust feature set and Maxim Integrated's reputation for high-quality components, the DS1862A is an essential IC for developers and engineers looking to enhance the performance and reliability of their optical networking products.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7946 $57.9460
25+ $4.7551 $118.8775
38+ $4.6061 $175.0318
52+ $4.4571 $231.7692
68+ $4.3093 $293.0324
90+ $3.8635 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess