EN
  • EN
  • DE

DS1865T+T&R

Part No DS1865T+T&R
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PON TRIPLEXER 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Passive Optical Network (PON) Triplexer
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number DS1865
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 112131-DS1865T+T&R
Ultra Librarian 3D Model Ultra Librarian DS1865T+T&R CAD Model

Description

The DS1865T+T&R from Maxim Integrated is a versatile, high-performance integrated circuit designed for managing optical networks. This component is part of Maxim's extensive range of networking solutions, specifically tailored for applications that require precise control and monitoring of optical transceiver modules.

Key Features

  • Integrated Control: The DS1865T+T&R integrates digital diagnostics monitoring, which allows for real-time access to device operating parameters such as temperature, supply voltages, laser bias current, and transmitted optical power.
  • Compatibility: It is compliant with the multi-source agreement (MSA) standards, ensuring interoperability with a wide range of optical network components and systems.
  • Communication: The device features a two-wire serial interface which facilitates communication with microcontrollers or other ICs, making it easy to integrate into existing systems.
  • Flexibility: Its programmable modulation and bias currents make it a flexible solution suitable for various transceiver designs.
  • Temperature Range: The DS1865T+T&R operates over an extended industrial temperature range, ensuring reliability in diverse environmental conditions.

Applications

The DS1865T+T&R is ideal for a range of applications within the optical networking sector, including:

  • 10G, 40G, and 100G optical transceivers
  • SFP, SFP+, QSFP, and CFP modules
  • Optical networking equipment in metro and long-haul networks
  • Telecommunication and data communication applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1865T+T&R is no exception. This product is available in a tape and reel (T&R) package, which is ideal for automated assembly processes, ensuring efficient production and consistent product quality. The device is also RoHS compliant, adhering to environmental standards and regulations.

Ordering Information

The DS1865T+T&R is available for purchase, and detailed datasheets, technical documents, and support are provided by Maxim Integrated to facilitate design-in and application development. For more information or to place an order, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess