The DS18S20Z+ is a highly precise digital thermometer from Maxim Integrated. It offers a convenient and efficient solution for temperature sensing applications. This device provides 9-bit to 12-bit Celsius temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points.
Key Features:
- Wide Range: The DS18S20Z+ has a wide temperature range from -55°C to +125°C with ±0.5°C accuracy from -10°C to +85°C.
- Multi-Drop Capability: This device can be used in a multi-point network, allowing multiple DS18S20Z+ devices to function on the same 1-Wire bus. This feature simplifies distributed temperature sensing applications.
- Power Supply Flexibility: It can be powered from data line ("parasite power") or external power supply, providing versatility in power management.
- Programmable Resolution: Users can select the resolution from 9 to 12 bits, enabling a trade-off between resolution and conversion time.
- Alarm Function: The DS18S20Z+ includes a programmable alarm function with upper and lower trigger points, allowing for active monitoring and response to temperature thresholds.
Applications:
Due to its robust feature set and ease of integration, the DS18S20Z+ is ideal for a variety of applications, including:
- Environmental Controls
- Building Automation
- Industrial Systems
- Consumer Products
- Thermostatic Controls
- Thermometers
Technical Specifications:
| Parameter |
Value |
| Temperature Range |
-55°C to +125°C |
| Accuracy |
±0.5°C (from -10°C to +85°C) |
| Resolution |
9 to 12 bits (programmable) |
| Interface |
1-Wire |
| Package |
TO-92 |
The DS18S20Z+ from Maxim Integrated is a reliable and precise solution for temperature measurement and monitoring, offering flexibility and ease of use for designers and engineers.