EN
  • EN
  • DE

TLV2444IPWR

Part No TLV2444IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LinCMOS™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLV2444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLV2444IPWRG4-NDR, -296-10567-1-NDR, 296-10567-6, TLV2444IPWRG4-ND, -296-10567-1-ND, -TLV2444IPWR-NDR, 296-10567-2-NDR, 296-10567-6-NDR, -TLV2444IPWRG4, -296-10567-1, 296-10567-1-NDR, 296-10567-2, 296-10567-1, TLV2444IPWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900173-TLV2444IPWR
Ultra Librarian 3D Model Ultra Librarian TLV2444IPWR CAD Model

Description

Texas Instruments TLV2444IPWR Overview

The Texas Instruments TLV2444IPWR is a high-performance, low-power quad operational amplifier that is designed to operate with single or dual supplies. This versatile op-amp is a part of the TLV244x family which is known for its rail-to-rail input and output swing, providing the maximum possible dynamic range at the output. This feature is particularly important in battery-powered and single-supply applications where the available voltage range is limited.

Packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TLV2444IPWR is optimized for easy PCB layout and space-saving design, making it ideal for a wide range of applications including portable devices. Its low supply current of 500 µA/channel significantly reduces power consumption, which is critical for extending battery life in portable applications.

The TLV2444IPWR operates over a wide supply range of 2.7V to 6V, allowing for flexibility in various circuit designs. With a typical input offset voltage of just 1 mV, the device ensures high accuracy and precision. The op-amp also features a common-mode input voltage range that includes ground, making it suitable for single-supply operation.

The device's robust design includes built-in ESD (Electrostatic Discharge) protection circuits that safeguard it against unexpected voltage spikes, ensuring reliability and longevity in harsh environments. The TLV2444IPWR also boasts a wide bandwidth of 600 kHz and a slew rate of 0.45 V/µs, which allows for fast signal processing in applications such as sensors, audio, and control systems.

Texas Instruments' commitment to quality is reflected in the TLV2444IPWR's performance and durability, making it a preferred choice for engineers and designers looking for a reliable op-amp for their electronic projects. Whether it's for amplifying signals, active filtering, or voltage regulation, the TLV2444IPWR offers a combination of features that provide great flexibility and performance in a compact package.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3842 $50.7630
37+ $2.7768 $102.7416
56+ $2.6901 $150.6456
77+ $2.6033 $200.4541
100+ $2.5165 $251.6500
133+ $2.2562 $300.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess