EN
  • EN
  • DE

DS1991L-F5+

Part No DS1991L-F5+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Package BUTTON
Win Source Part Number 086280-DS1991L-F5+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1991L-F5+ CAD Model

Description

Maxim Integrated's DS1991L-F5+: A Robust MultiKey iButton

The DS1991L-F5+ from Maxim Integrated stands as a testament to the company's commitment to providing secure and reliable data storage solutions. This innovative product is part of the iButton family—a series of durable, coin-sized devices that provide a unique blend of ruggedness, portability, and flexibility for various data storage applications.

Encased in a stainless steel container, the DS1991L-F5+ offers unparalleled durability, ensuring that the data remains protected against harsh environmental conditions, including dust, dirt, and moisture. This makes it an ideal choice for applications that require a robust and tamper-resistant data carrier that can withstand physical wear and tear.

The DS1991L-F5+ operates over a wide temperature range, making it suitable for use in extreme environments, from industrial settings to outdoor applications. Its unique serial number provides a secure identity for each device, which is crucial for access control systems and inventory management applications.

With 3072 bits of user-programmable, nonvolatile memory organized into three 1024-bit partitions, the DS1991L-F5+ allows for multiple data storage applications. Each partition can be password protected, offering an added layer of security for sensitive information. This feature is particularly beneficial for applications that require controlled access to different levels of data.

Integration with the 1-Wire protocol enables the DS1991L-F5+ to communicate through a single data line plus a ground reference, minimizing the complexity of the system interface and reducing the wiring costs. This simplicity, combined with the iButton's touch-and-go interface, allows for quick and easy data transfer, making it a convenient choice for user identification, work-in-progress tracking, and asset management.

The DS1991L-F5+'s versatility extends to various sectors, including healthcare, finance, transportation, and more. Its reliability and security features make it an essential component for businesses and organizations looking to streamline their operations while ensuring the integrity and safety of their data.

In summary, Maxim Integrated's DS1991L-F5+ is a powerful, secure, and versatile iButton device that delivers high performance in a compact form factor, ideal for a multitude of data storage and management applications.

You May Also Be Interested in

Shindengen
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Lowest to $10.8258
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess