EN
  • EN
  • DE

TLP2168

Part No TLP2168
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Photocouplers GaA As Infrared LED & Photo IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269718-TLP2168
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP2168 CAD Model

Description

The TLP2168 is a solid-state relay (SSR) from Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between control and load circuits. This SSR utilizes an infrared LED optically coupled to a MOSFET to provide switching functionality with high isolation voltage and low on-resistance.

Applications

  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Temperature controllers
  • Lighting control systems
  • AC/DC power switches

Features

  • Solid-state relay (SSR)
  • Normally Open (1-Form-A) contact configuration
  • Load voltage: Up to 400V
  • Load current: Up to 120mA
  • Isolation voltage: 5000 Vrms (min)
  • Low on-resistance: 35 Ohms (typ.)
  • Operating temperature: -40°C to 100°C
  • Small package: 4-pin DIP

Benefits

  • Electrical Isolation: Provides a high level of isolation between the control and load circuits, protecting sensitive components.
  • Long Life: Solid-state design eliminates mechanical contacts, resulting in a longer lifespan compared to electromechanical relays.
  • Fast Switching Speed: Offers faster switching speeds compared to electromechanical relays.
  • Low Power Consumption: Requires minimal control current for activation.
  • Compact Size: Small DIP package saves board space.
  • Reliable Operation: Resistant to vibration and shock.
  • No Contact Bounce: Eliminates contact bounce associated with mechanical relays, reducing electrical noise.

Additional Details

The TLP2168 is activated by applying a forward current to the input LED. This current illuminates the LED, which in turn activates the internal MOSFET, closing the output circuit. When the LED current is removed, the MOSFET turns off, opening the output circuit. The SSR's high isolation voltage ensures that the control circuit is electrically isolated from the load circuit, protecting sensitive control circuitry from high voltages or transients. The low on-resistance minimizes power dissipation across the switch, improving efficiency. The device is designed to operate over a wide temperature range, making it suitable for industrial applications. Proper derating should be considered at higher temperatures. The TLP2168 is a robust and reliable alternative to electromechanical relays in many applications, offering superior performance and longevity. Its small size and ease of use make it a popular choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess