EN
  • EN
  • DE

DS2132A

Part No DS2132A
Manufacturer Maxim Integrated
Catalog Interface - Voice Record and Playback
Description IC PROCESSOR ANSWER MACH 28-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Input Signal Analog - Single Ended, Pulse-Code Modulation (PCM)
Output Signal Analog - Single Ended, Pulse-Code Modulation (PCM)
Messaging Single
Features Automatic Gain Control, DTMF Transceiver
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 135325-DS2132A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2132A CAD Model

Description

Maxim Integrated DS2132A T1/E1/J1 Short-Haul Transceiver

The DS2132A from Maxim Integrated is a versatile and high-performance single-chip transceiver designed for T1/E1/J1 applications. It is a robust solution for short-haul and intra-office telecom systems, making it an ideal choice for network equipment such as switches, routers, multiplexers, and other telecommunications infrastructure.

The DS2132A integrates line interface, jitter attenuator, and framer functions for T1, E1, or J1 lines into one compact package. This integration simplifies design and reduces board space requirements, making it an efficient option for system designers. The transceiver operates over a wide temperature range, ensuring reliability and performance in various environmental conditions.

Key Features:

  • Integrated Line Interface: The DS2132A contains a complete line interface unit (LIU) for direct connection to the line transformer, simplifying the interface design.
  • Jitter Attenuation: With an onboard jitter attenuator, the DS2132A can reduce the effects of signal distortion and maintain signal integrity over long distances.
  • Flexible Framing Options: The device supports multiple framing formats, including D4, ESF, CEPT, and CRC-4, offering versatility for various communication protocols.
  • Programmable Pulse Shapes: It allows for programmable pulse shaping to meet various standards and requirements for T1, E1, and J1 lines.
  • Diagnostic Features: The DS2132A includes built-in test capabilities such as loopback modes and a bit error rate tester (BERT) for easy maintenance and troubleshooting.

With its low power consumption and 5V single-supply operation, the DS2132A is a power-efficient choice for telecommunications equipment. Additionally, the transceiver's small footprint in a 28-pin SSOP (Shrink Small Outline Package) allows for more compact hardware designs.

The DS2132A from Maxim Integrated is a reliable and high-quality solution for T1/E1/J1 communications, providing designers with a feature-rich transceiver that meets the stringent requirements of modern telecom networks.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 90SEC 28SOIC
Lowest to $52.5918
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 12SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Device Up to 16-Minute Duration with Digital Storage Capability | IC VOICE REC/PLAY 8-16MN 28-SOIC
Lowest to $17.0721
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 5MIN 28SOIC / Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 90-SEC 28-DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 48SEC 28DIP
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $17.2823
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 60-SEC 28-DIP
Lowest to $9.6396
Nuvoton Technology Corporation of America
IC MEM VOICE REC/PLAY 20S SO28
Lowest to $8.5282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess