EN
  • EN
  • DE

DS21354LN+

Part No DS21354LN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 1-CHIP 3.3V 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 75mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Win Source Part Number 014749-DS21354LN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21354LN+ CAD Model

Description

The DS21354LN+ is a highly integrated single-chip transceiver from Maxim Integrated designed to meet the stringent requirements of T1, E1, and J1 communication standards. This versatile chip is an ideal solution for telecommunications equipment manufacturers looking for a reliable and cost-effective component that simplifies design and reduces time-to-market.

Key Features

  • Multi-Standard Support: The DS21354LN+ supports T1, E1, and J1 standards, offering flexibility for use in a variety of network environments around the world.
  • Integrated Jitter Attenuator: With its built-in jitter attenuator, the transceiver ensures signal integrity by reducing the effects of line-induced jitter, enhancing performance in longer cable runs and across switches and routers.
  • Programmable: Users can program the device through a serial interface, allowing for easy configuration and adjustments to meet specific application requirements.
  • Low Power Consumption: Designed for energy efficiency, the DS21354LN+ operates with low power consumption, making it suitable for power-sensitive applications.
  • Compact Size: The small form factor of the DS21354LN+ makes it an excellent choice for space-constrained applications such as compact PCI cards and small-footprint communication devices.

Applications

The DS21354LN+ is widely used in telecommunications equipment, including:

  • Digital Loop Carrier Systems
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Integrated Access Devices
  • Wireless Base Station Connectivity
  • Frame Relay Equipment
  • Voice Over IP (VoIP) Gateways

Technical Specifications

The device comes in a 100-pin LQFP (Low-profile Quad Flat Package) and operates over the commercial temperature range. It features a single 5V power supply for T1/E1/J1 modes and complies with ANSI, ITU, and ETSI standards. The DS21354LN+ also includes diagnostic features such as loopback modes and built-in test pattern generation and detection, simplifying maintenance and troubleshooting.

With its robust feature set, the DS21354LN+ from Maxim Integrated represents a complete solution for network interface applications, offering designers a high-performance, reliable, and easy-to-use transceiver that meets the demands of modern telecommunications infrastructure.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess