EN
  • EN
  • DE

PIC16LF18855-I/ML

Part No PIC16LF18855-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201889-PIC16LF18855-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC16LF18855-I/ML CAD Model

Description

Microchip Technology's PIC16LF18855-I/ML Microcontroller

The PIC16LF18855-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed with versatility in mind, this MCU is ideal for a range of applications, from simple consumer electronics to complex industrial systems. It is part of the PIC16F family, known for their robustness and ease of use.

This MCU operates with an enhanced mid-range 8-bit architecture and comes in a compact 28-pin QFN (Quad-Flat No-leads) package, which is optimal for space-constrained applications. The PIC16LF18855-I/ML is equipped with a 32 MHz internal oscillator, providing a reliable clock source for various operations without the need for external components, thus reducing overall system costs.

One of the standout features of this device is its low-power operation. The PIC16LF18855-I/ML is designed to be energy-efficient, making it suitable for battery-powered applications. It boasts several power modes, including an Idle mode that reduces CPU speed while maintaining the operation of peripherals, and a Doze mode that offers graded CPU speed control.

The microcontroller includes 14 KB of flash memory and 1 KB of RAM, providing ample space for program storage and efficient data management. Additionally, it supports advanced peripherals like a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, which can help reduce the workload on the CPU and speed up system response times.

Communication with other devices is facilitated through multiple interfaces, including I2C, SPI, and EUSART, which enable the MCU to connect with sensors, actuators, and other microcontrollers seamlessly. The device also features a Configurable Logic Cell (CLC) for customizable hardware logic, thus allowing for more complex operations without additional components.

For security and system integrity, the PIC16LF18855-I/ML incorporates features such as Flash Data Memory with EEPROM emulation for secure data storage and a Memory Access Partition (MAP) with bootloader-friendly write protection. This ensures that the device can be updated securely and reliably.

In summary, the PIC16LF18855-I/ML from Microchip Technology is an advanced, low-power, and feature-rich microcontroller that is well-suited for a variety of applications demanding reliability and efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,074 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess