EN
  • EN
  • DE

DS2155G

Part No DS2155G
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100CSBGA / Telecom IC Single-Chip Transceiver 100-CSBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Current - Supply 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSBGA (10x10)
Base Product Number DS2155
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586395-DS2155G
Ultra Librarian 3D Model Ultra Librarian DS2155G CAD Model

Description

The Maxim Integrated DS2155G is a highly integrated single-chip transceiver designed for T1/E1/J1 environments. It offers a robust solution for communication applications requiring high performance and reliability. This versatile chip is an ideal choice for a wide range of applications including telecommunications switching, wireless base stations, and network routers and bridges.

Key Features:

  • Integration: The DS2155G combines a Line Interface Unit (LIU), framer, and a High-Level Data Link Control (HDLC) controller for T1, E1, and J1 applications into a single package, reducing system complexity and saving board space.
  • Flexibility: With support for T1, E1, and J1 standards, it offers flexibility for systems that need to operate in different geographic regions without requiring multiple hardware designs.
  • Performance: The device provides jitter attenuation, ensuring signal integrity in noisy environments, which is crucial for maintaining high-quality communication links.
  • Diagnostics: Built-in diagnostic features such as loopback modes and bit error rate testing (BERT) capabilities facilitate easy maintenance and troubleshooting.
  • Power Efficiency: The DS2155G operates with a single 3.3V power supply, minimizing power consumption and making it suitable for power-sensitive applications.

Applications:

  • Telecommunications Equipment
  • Wireless Base Stations
  • Network Routers and Bridges
  • Channel Banks
  • Test Equipment

Maxim Integrated's DS2155G transceiver is designed to meet the stringent requirements of communication infrastructure, offering a scalable solution that can adapt to various data rates and protocols. With its comprehensive feature set and integration, the DS2155G streamlines the design process for engineers and ensures a reliable, high-quality platform for data transmission.

Note: For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated DS2155G datasheet and product documentation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess