EN
  • EN
  • DE

DS2118M

Part No DS2118M
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT-3 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name DS2118M
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917396-DS2118M
Ultra Librarian 3D Model Ultra Librarian DS2118M CAD Model

Description

Maxim Integrated DS2118M Multiprotocol Transceiver

The DS2118M from Maxim Integrated is a versatile and robust multiprotocol transceiver designed to handle a variety of network standards. This integrated circuit is specifically engineered to operate with high-speed communication protocols, making it an ideal solution for networking and telecommunication applications. With its small form factor and low power consumption, the DS2118M is perfect for space-constrained environments that require reliable data transfer.

One of the key features of the DS2118M is its support for multiple protocols including RS-485, RS-422, and RS-232. This makes it a highly adaptable component for systems that need to interface with different types of equipment or communication standards. The transceiver's flexibility is further enhanced by its ability to operate over a wide range of data rates, ensuring compatibility with both current and future network requirements.

The DS2118M is designed with protection in mind, featuring built-in fault protection against overvoltage and electrostatic discharge (ESD). This protection ensures the longevity and reliability of the transceiver in harsh industrial environments where electrical noise and voltage spikes are common. Additionally, the device includes thermal shutdown circuitry to prevent damage from overheating, further enhancing its robustness.

For developers and engineers, the DS2118M offers a straightforward implementation with minimal external components required. This ease of integration, combined with Maxim Integrated's commitment to quality, makes the DS2118M a trusted choice for mission-critical applications where consistent performance and long-term reliability are paramount.

In summary, the Maxim Integrated DS2118M multiprotocol transceiver is a high-performance, multi-standard interface solution that offers robust protection features, low power consumption, and a compact footprint. It is an excellent choice for designers looking to incorporate a reliable communication interface in their networking and telecommunication systems.

You May Also Be Interested in

Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.4289 $114.8578
3+ $47.1205 $141.3615
4+ $45.6491 $182.5964
6+ $44.1764 $265.0584
7+ $42.7038 $298.9266
10+ $38.2859 $382.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess