EN
  • EN
  • DE

MAX3786UTJ

Part No MAX3786UTJ
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 1.5GBPS SERIAL MUX/BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Mux/Buffer with Loopback and Equalization
Interface CML
Voltage - Supply 3V ~ 3.6V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Mounting Type Surface Mount
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881649-MAX3786UTJ
Ultra Librarian 3D Model Ultra Librarian MAX3786UTJ CAD Model

Description

The MAX3786UTJ from Maxim Integrated is a state-of-the-art transimpedance amplifier (TIA) designed for high-speed signal processing in optical communication systems. This compact, high-performance component is ideal for converting the current output of photodiodes to a voltage signal with exceptional precision and speed. The MAX3786UTJ is particularly suitable for applications in fiber-optic receivers, where reliable and rapid data transmission is crucial.

Key Features

  • High Bandwidth: The device offers a wide bandwidth that ensures high-speed operation, making it perfect for advanced optical networks with high data rate requirements.
  • Low Noise: Engineered to provide low noise performance, the MAX3786UTJ helps to maintain signal integrity, which is critical for achieving high signal-to-noise ratios in communication systems.
  • Adjustable Gain: The amplifier's gain can be adjusted to match the sensitivity of the photodiode, allowing for flexibility in various application scenarios.
  • Single Power Supply: Operating on a single power supply voltage simplifies the power management design for the system in which it's integrated.
  • Small Package Size: The compact UTJ package enables the device to be used in space-constrained applications without sacrificing performance.

Applications

  • Fiber-optic receivers
  • SONET/SDH systems
  • Gigabit Ethernet
  • Fiber Channel
  • Optical network switching

Technical Specifications

Parameter Value Supply Voltage +3.3V Bandwidth Variable (based on external components) Package UTJ (Ultra Thin J-lead)

The MAX3786UTJ transimpedance amplifier is a stellar choice for designers seeking a reliable, high-speed solution to interface with optical detectors in their communication systems. With Maxim Integrated's reputation for quality and performance, this product is poised to deliver outstanding results in the most demanding of applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0709 $70.3545
11+ $11.5454 $126.9994
16+ $11.1847 $178.9552
22+ $10.8239 $238.1258
28+ $10.4631 $292.9668
37+ $9.3807 $347.0859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess