EN
  • EN
  • DE

DS2188S

Part No DS2188S
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ATTENUATOR JTR T1/CEPT 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS2188
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 710046-DS2188S
Ultra Librarian 3D Model Ultra Librarian DS2188S CAD Model

Description

Maxim Integrated DS2188S Product Overview

The Maxim Integrated DS2188S is a robust and versatile integrated circuit designed for telecommunications applications, specifically tailored to meet the needs of T1, E1, and J1 environments. This product is an essential component for system designers looking to create reliable and high-performance network equipment.

At the heart of the DS2188S lies its ability to perform line interface functions for T1, E1, and J1 digital transmissions. It is engineered to provide a seamless interface between the digital equipment and the transmission media, ensuring signal integrity and compliance with relevant standards. The DS2188S is well-suited for a wide array of applications including PBXs, digital loop carrier systems, multiplexers, and digital cross-connect systems.

One of the key features of the DS2188S is its integrated line build-out (LBO) and pulse shaping, which allows it to adapt to various line conditions, ensuring optimal performance across different cable lengths and types. Its ability to automatically adjust for line conditions simplifies design and enhances system reliability.

The DS2188S also comes equipped with jitter attenuation capabilities, which are critical in maintaining data integrity in digital communication systems. This feature helps to reduce the bit error rate, which is essential for maintaining the quality of service in telecommunications networks.

Built with robustness in mind, the DS2188S provides excellent electromagnetic interference (EMI) performance, minimizing the risk of signal degradation in electrically noisy environments. This makes it an ideal choice for installations where EMI could otherwise be a concern.

For ease of integration, the DS2188S is available in a compact surface-mount package, and it is fully compatible with standard 5V power supplies. This level of integration and compatibility ensures that the DS2188S can be easily incorporated into existing and new designs with minimal adjustments required.

In conclusion, the Maxim Integrated DS2188S is a highly reliable and feature-rich solution for telecommunications equipment manufacturers seeking to enhance the performance and reliability of their T1, E1, and J1 interfaces. Its combination of line interface functions, automatic adjustments, jitter attenuation, and EMI resistance make it a top-tier choice for network infrastructure development.

You May Also Be Interested in

Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess