EN
  • EN
  • DE

DS21FT42

Part No DS21FT42
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 300BGA / Telecom IC 300-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface Parallel/Serial
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 225mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 300-BBGA
Supplier Device Package 300-PBGA (27x27)
Base Product Number DS21FT42
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869535-DS21FT42
Ultra Librarian 3D Model Ultra Librarian DS21FT42 CAD Model

Description

The Maxim Integrated DS21FT42 is a state-of-the-art fiber optic transceiver designed to provide high-speed, reliable data transmission over optical fiber. This device is part of Maxim's extensive line of telecommunications products, catering to the needs of advanced communication systems. The DS21FT42 is ideal for applications that require long-distance data transmission with high immunity to electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: The DS21FT42 supports data rates that are suitable for a range of applications, ensuring efficient and fast data communication.
  • EMI Immunity: With fiber optic communication, the DS21FT42 offers inherent resistance to electromagnetic interference, making it perfect for environments with high EMI.
  • Long-Distance Communication: The transceiver is capable of transmitting data over long distances without signal degradation, which is crucial for network backbones and other extensive communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21FT42 helps to reduce overall system power requirements, which is beneficial for both cost and environmental considerations.
  • Robust Design: Maxim Integrated's commitment to quality means the DS21FT42 is built to perform reliably in a variety of conditions and applications.

Applications

The DS21FT42 is versatile and can be used in various applications, including but not limited to:

  • Telecommunications networks
  • Data center connectivity
  • Industrial control systems
  • Medical imaging and diagnostics
  • High-speed video transmission

Technical Specifications

For detailed technical specifications, interested parties should refer to the official datasheet provided by Maxim Integrated. This document contains in-depth information on the electrical characteristics, pin configurations, timing diagrams, and application circuits for the DS21FT42.

Conclusion

In summary, the Maxim Integrated DS21FT42 fiber optic transceiver is an exceptional choice for any application requiring high-speed, long-distance, and EMI-resistant data transmission. Its robust design and low power consumption make it an efficient and reliable component in modern communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess