EN
  • EN
  • DE

DS2250T-64-16

Part No DS2250T-64-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB NVSRAM 40SIMM / 8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 40-SIMM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DS225x
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 40-SIMM
Supplier Device Package 40-SIMM
Base Product Number DS2250
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348401-DS2250T-64-16
Ultra Librarian 3D Model Ultra Librarian DS2250T-64-16 CAD Model

Description

Maxim Integrated DS2250T-64-16 Secure Microcontroller

The Maxim Integrated DS2250T-64-16 is a robust, secure microcontroller designed for applications that require reliable operation and high levels of security. This powerful microcontroller is an ideal choice for smart cards, personal identification, access control systems, and other security-sensitive applications.

At the heart of the DS2250T-64-16 is a fully integrated 8051-compatible microprocessor that provides a familiar architecture and powerful instruction set for developers. It comes with 64KB of nonvolatile SRAM, which ensures that data is retained even when the power is off, making it perfect for applications where data integrity is critical.

Additionally, the device includes 16KB of ROM that contains a bootloader and a real-time clock (RTC) for time-sensitive applications. The DS2250T-64-16 operates at a voltage range of 2.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with a wide range of peripheral devices.

Security features of the DS2250T-64-16 include a unique factory-programmed ROM ID, which provides a secure authentication method for networked devices. The microcontroller also supports encryption and secure memory partitioning, which are essential for protecting sensitive data from unauthorized access.

The DS2250T-64-16's package is designed to be robust and tamper-resistant, with features that help to detect and prevent physical attacks. This makes it a reliable choice for applications where physical security is just as important as digital security.

For developers, Maxim Integrated provides comprehensive support, including development kits and software libraries, to facilitate rapid development and integration of the DS2250T-64-16 into various applications. Its combination of security features, nonvolatile memory, and the powerful 8051 core makes the DS2250T-64-16 a versatile and secure microcontroller solution for your next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess