EN
  • EN
  • DE

DS2252T-64-16#

Part No DS2252T-64-16#
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB NVSRAM 40SIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-SIMM
Supplier Device Package 40-SIMM
Part Number Series DS2252
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809110-DS2252T-64-16#
Ultra Librarian 3D Model Ultra Librarian DS2252T-64-16# CAD Model

Description

Maxim Integrated DS2252T-64-16# Secure Microprocessor

The DS2252T-64-16# is a robust, secure microprocessor module designed by Maxim Integrated, a leader in the development of integrated circuits. This high-performance product is specifically engineered to cater to the needs of secure data storage and processing applications, making it an ideal choice for systems requiring stringent security measures and reliable performance.

Key Features:

  • Memory: The DS2252T-64-16# comes with 64KB of nonvolatile SRAM, which is protected by a sophisticated security mechanism to prevent unauthorized access. This ample storage allows for the safekeeping of critical data and code.
  • Security: At the heart of its security features is a dedicated hardware-based security subsystem that includes a high-speed secure hash algorithm (SHA-1) to ensure data integrity and authentication. This makes it extremely challenging for unauthorized entities to tamper with or duplicate the stored information.
  • Communication: This secure microprocessor supports a synchronous communication interface that ensures fast and reliable data transfer between the DS2252T-64-16# and other devices in the system.
  • Power Management: The device operates efficiently with a wide voltage range, which allows for flexible integration into various system designs without compromising power consumption.
  • Form Factor: The DS2252T-64-16# is available in a compact, surface-mountable module, which makes it easy to fit into space-constrained applications while providing robust physical security.
  • Applications: It is highly suitable for applications that require secure data logging, secure communications, or any other systems where the protection of sensitive information is paramount.

Product Specifications:

  • Part Number: DS2252T-64-16#
  • Memory Size: 64KB
  • Package/Case: Module
  • Operating Temperature Range: Specified by Manufacturer
  • Voltage Supply Range: Specified by Manufacturer

The DS2252T-64-16# by Maxim Integrated stands out as a secure and reliable solution for applications demanding the highest levels of data protection and integrity. With its advanced security features and high storage capacity, it is poised to meet the rigorous demands of modern secure systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess