EN
  • EN
  • DE

DS2291/87-22291-000

Part No DS2291/87-22291-000
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 30SIP / Data Transport Interface
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Applications Data Transport
Voltage - Supply 5V
Package / Case 30-Stik Module
Mounting Type Surface Mount
Base Product Number DS2291
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348381-DS2291/87-22291-000
Ultra Librarian 3D Model Ultra Librarian DS2291/87-22291-000 CAD Model

Description

The DS2291/87-22291-000 from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance applications. This precision-engineered product is tailored to meet the rigorous demands of industries that require robust and reliable components. With Maxim Integrated's commitment to quality, the DS2291/87-22291-000 is a testament to the company's expertise in developing advanced technology solutions.

Key Features

  • High Accuracy: Ensures precise measurements and control, suitable for critical applications where error margins are minimal.
  • Low Power Consumption: Ideal for battery-operated devices, the DS2291/87-22291-000 maintains high performance while extending battery life.
  • Wide Operating Temperature Range: Reliable operation across a broad range of temperatures, making it suitable for harsh environmental conditions.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without sacrificing functionality.

Applications

The versatility of the DS2291/87-22291-000 makes it perfect for a wide array of applications. It is commonly used in sectors such as telecommunications, medical devices, industrial control systems, and consumer electronics. Its ability to deliver consistent performance under varying conditions makes it a preferred choice for engineers and designers.

Technical Specifications

The DS2291/87-22291-000 boasts impressive technical specifications that highlight its superior design. It operates at a voltage range that accommodates multiple power sources, and its integrated circuits are manufactured using cutting-edge techniques to ensure high-quality signal processing and control.

Quality and Reliability

Maxim Integrated is known for its rigorous testing and quality assurance processes. The DS2291/87-22291-000 undergoes extensive testing to guarantee that it meets the company's high standards for durability and performance. Customers can trust that they are receiving a product that not only performs well but also stands the test of time.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess