EN
  • EN
  • DE

DS2401X1-S#T

Part No DS2401X1-S#T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SILICON SERIAL NUMBER 2CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications PCB, Network Node, Equipment Identification/Registration
Supply Voltage - Operating 2.8 V to 6 V
Case / Package 2-CSP
Mounting Surface Mount
Win Source Part Number 1034743-DS2401X1-S#T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian DS2401X1-S#T CAD Model

Description

Maxim Integrated DS2401X1-S#T Silicon Serial Number

The DS2401X1-S#T is a unique silicon serial number IC from Maxim Integrated, designed to provide a robust and secure method of device identification. This compact, read-only device contains a factory-lasered, 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit family code (01h). The inclusion of the CRC ensures data integrity during communication.

The DS2401X1-S#T is an ideal solution for applications where a simple, inexpensive, and non-replicable means of identification is essential. It can be used in network hardware, medical devices, and any system requiring an electronic serial number for tracking or identification purposes.

  • Unique Serial Number: The 48-bit serial number is unique to each device, ensuring no two chips are alike, which is crucial for preventing counterfeiting and ensuring traceability in supply chains.
  • Easy Integration: The device operates over a wide voltage range of 2.8V to 6.0V and is available in a compact TO-92 package, making it easy to integrate into various designs without significant power or space considerations.
  • 1-Wire Interface: The DS2401X1-S#T communicates using the Maxim 1-Wire protocol, a system that allows a microprocessor to communicate with its environment using only one port pin for data exchange, thereby reducing the number of wires required for communication.
  • Robust Construction: Maxim Integrated’s commitment to quality ensures that the DS2401X1-S#T is a reliable component for mission-critical applications where consistent performance is a necessity.

In summary, the DS2401X1-S#T from Maxim Integrated is a versatile and secure solution for device identification. Its unique serial number, combined with the simplicity of the 1-Wire interface, makes it an excellent choice for a wide array of applications where a distinct and non-alterable identifier is required.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess