Maxim Integrated DS2413DG-100-3C0+T Dual Channel 1-Wire Switch
The DS2413DG-100-3C0+T from Maxim Integrated is a versatile and compact dual-channel programmable I/O 1-Wire® chip that provides a simple solution for digital control and sensing applications. This device allows each I/O pin to function as both a digital input and a digital open-drain output capable of sinking up to 20mA, making it an ideal choice for a wide range of control and monitoring tasks in various systems.
Key Features:
- Dual-Channel: Two channels of programmable I/O allow for multiple control and sensing operations.
- 1-Wire Interface: Utilizes Maxim's exclusive 1-Wire protocol for communication over a single data line plus ground, for minimal wiring.
- High Current Sink Capability: Each channel can sink up to 20mA, enabling direct control of LEDs and other low-power devices.
- PIO Pin Configuration: Each channel can be independently configured as an open-drain output or as a high-impedance input.
- Robust Communication: Built-in CRC16 error-checking ensures reliable data transmission.
Applications:
- Industrial control systems
- Environmental monitoring
- Home automation
- Access control
The DS2413DG-100-3C0+T operates over a wide voltage range of 2.8V to 5.25V and is specified over the industrial temperature range (-40°C to +85°C), making it suitable for harsh environments. Its small form factor is provided in a surface-mount SOT23-6 package, which is ideal for space-constrained applications.
With its easy integration into existing 1-Wire networks and its ability to perform both sensing and control functions, the DS2413DG-100-3C0+T is a powerful component for designers looking to add flexible I/O options to their embedded systems without significant wiring complexity or board space.
Whether you are developing sophisticated industrial machines or simple home automation devices, the DS2413DG-100-3C0+T offers a reliable and efficient solution for your digital control needs.