EN
  • EN
  • DE

DS2414

Part No DS2414
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253890-DS2414
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2414 CAD Model

Description

The DS2414 from Maxim Integrated is a high-precision, silicon serial number with a unique 64-bit ROM ID. This compact and versatile device provides a reliable solution for electronic identification and authentication. It is an ideal component for applications requiring a distinct digital identifier for each unit, such as accessory or part identification, warranty tracking, and product revision status.

Key Features

  • Unique 64-Bit Serial Number: Each DS2414 contains a factory-lasered, 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC checker, and an 8-bit family code (18h).
  • 1-Wire Interface: The device communicates using the 1-Wire protocol, which requires only a single data lead and a ground return, making it simple to integrate into designs with minimal wiring.
  • Multi-Drop Capability: The DS2414's 1-Wire interface allows multiple devices to be connected on the same bus, enabling system expansion without additional wiring.
  • Low-Power Consumption: Designed for low-power operation, the DS2414 is suitable for battery-powered applications where energy efficiency is crucial.
  • Durable Construction: The chip is housed in a compact TO-92 or TSOC package, providing a robust and durable solution that can withstand harsh environmental conditions.

Applications

The DS2414 is widely used in various applications that require a unique digital identity for each device. Common applications include:

  • Product authentication
  • Device calibration data storage
  • Electronic warranty monitoring
  • Aftermarket product management
  • Network node identification

Technical Specifications

The DS2414 operates over a wide voltage range of 2.8V to 6.0V and is functional within the temperature range of -40°C to +85°C. Its data integrity is maintained with a strict protocol that includes a CRC check to ensure error-free data communication.

For developers and engineers seeking a reliable and easy-to-implement solution for electronic identification, the Maxim Integrated DS2414 offers a versatile and cost-effective option that integrates seamlessly into a wide range of systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $11.4253
STMicroelectronics
Lowest to $103.5561
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Dialog Semiconductor GmbH
Lowest to $4.8972
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess