EN
  • EN
  • DE

DS2415P

Part No DS2415P
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT SER 6-TSOC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type Binary Counter
Features Unique ID
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 5.5 V
Current - Timekeeping (Max) 0.25μA to 0.45μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TSOC
Win Source Part Number 116016-DS2415P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2415P CAD Model

Description

Maxim Integrated DS2415P Timekeeping Chip

The DS2415P from Maxim Integrated is a high-precision timekeeping chip that provides a robust solution for tracking time in a wide array of applications. This device is particularly well-suited for systems that require accurate timekeeping over long periods, such as data loggers, industrial controllers, and telemetry systems.

At the heart of the DS2415P is a temperature-compensated crystal oscillator (TCXO) that ensures stable timekeeping, even under varying environmental conditions. This precision is critical for applications where time stamps are essential for data integrity and logging purposes.

One of the standout features of the DS2415P is its ability to communicate over a 1-Wire interface. This unique feature allows multiple devices to be connected to a single data line for efficient communication, reducing the complexity and cost of wiring in multi-device systems. The 1-Wire interface also simplifies the integration of the DS2415P into existing systems, making it an ideal choice for upgrades and retrofits.

The DS2415P is designed with longevity in mind, featuring a built-in power-fail circuit that ensures the continuity of timekeeping in the event of a power interruption. This is particularly important in critical systems where time data must be preserved without fail. Additionally, the chip's low power consumption makes it an excellent choice for battery-powered applications.

For ease of use, the DS2415P comes in a compact 6-pin TSOC package, which is suitable for space-constrained applications. Its small form factor, combined with its high level of integration, reduces the need for additional components, saving both space and cost in the design of the final product.

Overall, the Maxim Integrated DS2415P is a reliable and versatile timekeeping solution that meets the needs of a broad spectrum of applications where accurate timekeeping is paramount. Its combination of precision, ease of integration, and robustness makes it a top choice for designers looking to incorporate reliable time-tracking capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8612 $57.9180
37+ $3.1682 $117.2234
57+ $3.0700 $174.9900
78+ $2.9707 $231.7146
101+ $2.8713 $290.0013
135+ $2.5745 $347.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,384 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess