EN
  • EN
  • DE

MC34164P-5

Part No MC34164P-5
Manufacturer ON Semiconductor
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218669-MC34164P-5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MC34164P-5 CAD Model

Description

ON Semiconductor MC34164P-5 Microprocessor Voltage Monitor

The ON Semiconductor MC34164P-5 is a precision voltage monitor tailored for microprocessor applications, ensuring reliable system performance by monitoring the supply voltage. This integrated circuit (IC) is designed to trigger a reset in microprocessors when the supply voltage drops below a predetermined value, thereby protecting the system from uncertain operation at low voltages.

One of the key features of the MC34164P-5 is its low threshold voltage of 4.55V, which is ideal for 5V powered circuits. This ensures that the microprocessor and related peripherals are reset when the supply voltage falls approximately 10% below the nominal operating voltage. The device's precision voltage sensing capability is critical for systems that require consistent and accurate monitoring to prevent data corruption and ensure the integrity of the operation.

The MC34164P-5 comes in a compact DIP-8 (Dual In-line Package) making it suitable for through-hole mounting, which is beneficial for prototyping and applications where space is not a limiting factor. Its versatility is further enhanced by an operating temperature range of -40°C to +85°C, allowing it to function reliably in a wide range of environmental conditions.

Additional features of the MC34164P-5 include a low supply current, which is a significant advantage for power-sensitive applications. The device also offers an active-low reset output, which remains asserted for a period after the supply voltage has returned to an acceptable level, ensuring the microprocessor has adequate time to reinitialize.

Overall, the ON Semiconductor MC34164P-5 is an essential component for any microprocessor-based system that demands a reliable power supply monitoring solution. Its precision, low power consumption, and ease of integration make it a popular choice for designers and engineers looking to enhance the stability and robustness of their electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4655 $58.1875
305+ $0.3820 $116.5100
470+ $0.3701 $173.9470
650+ $0.3581 $232.7650
835+ $0.3462 $289.0770
1,120+ $0.3104 $347.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess