EN
  • EN
  • DE

DS2430AP+T&R

Part No DS2430AP+T&R
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 256BIT 1WIRE 6TSOC / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 6-Pin TSOC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256b (32 x 8)
Access Time 15μs
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOC
Win Source Part Number 014754-DS2430AP+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS2430A
Introduction Date October 21, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS2430AP+T&R CAD Model

Description

Maxim Integrated DS2430AP+T&R

The Maxim Integrated DS2430AP+T&R is a high-quality, non-volatile memory chip that provides robust data storage solutions for a wide range of applications. This 256-bit, 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) device is designed for easy integration into systems that require reliable data retention with minimal interconnects. The DS2430AP+T&R is available in a convenient tape and reel package, making it ideal for automated manufacturing processes.

Key Features

  • Memory Size: The DS2430AP+T&R offers 256 bits of EEPROM with a 64-bit one-time programmable application register, allowing for efficient data storage and management.
  • 1-Wire Interface: This device utilizes Maxim's exclusive 1-Wire protocol, which permits power and data to be transferred over a single wire, reducing the complexity and cost of the system's wiring.
  • Data Integrity: With a data retention period of over 10 years and the ability to endure more than 50,000 erase/write cycles, the DS2430AP+T&R ensures long-term data preservation.
  • Unique Serial Number: Each chip contains a factory-lasered, 64-bit ROM registration number that is unique to each device, providing a guaranteed identity that can be used for device authentication and tracking.
  • Small Form Factor: The device comes in a compact TSOC-6 package, which is suitable for space-constrained applications.

Applications

The DS2430AP+T&R is versatile and can be used in a variety of applications, including:

  • Access control systems
  • Asset tracking
  • Industrial automation
  • Medical device identification
  • Consumer electronics

Technical Specifications

Operating within a voltage range of 2.8V to 6.0V and a temperature range of -40°C to +85°C, the DS2430AP+T&R is built to perform reliably in diverse environments. The device's low-power requirements make it suitable for battery-powered applications, where energy efficiency is critical.

With the Maxim Integrated DS2430AP+T&R, designers and engineers can rest assured that they are incorporating a high-quality, durable memory solution into their products that will stand the test of time.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7513 $52.5390
70+ $1.4369 $100.5830
110+ $1.3920 $153.1200
150+ $1.3471 $202.0650
195+ $1.3022 $253.9290
260+ $1.1675 $303.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess