EN
  • EN
  • DE

DS2438Z+T

Part No DS2438Z+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822004-DS2438Z+T
Ultra Librarian 3D Model Ultra Librarian DS2438Z+T CAD Model

Description

Maxim Integrated DS2438Z+T Smart Battery Monitor

The Maxim Integrated DS2438Z+T is a versatile, multifunctional battery monitor IC designed for smart battery pack applications. This compact, power-efficient component is an essential building block for creating advanced battery management systems. The DS2438Z+T provides critical real-time battery information to ensure safe and efficient operation across a wide range of battery-powered devices.

One of the key features of the DS2438Z+T is its ability to measure battery voltage and temperature, crucial parameters for maintaining battery health and longevity. The device's high-precision A/D converters deliver accurate readings, enabling precise control over the charging and discharging processes. This ensures optimal battery performance and can significantly extend the battery's usable life.

In addition to voltage and temperature monitoring, the DS2438Z+T also incorporates a current accumulator for current flow measurement. By tracking the amount of charge entering and leaving the battery, the device provides valuable data for calculating remaining battery capacity and predicting end-of-life scenarios. This information is vital for applications where uninterrupted power supply is critical, such as in medical devices, portable computing, and emergency communication systems.

The DS2438Z+T supports the 1-Wire® interface, which allows for simple and efficient communication with a host controller using a single wire for both power and data transfer. This feature greatly simplifies the system design and reduces the overall component count, saving space and cost in the final product design.

Offered in a surface-mount package, the DS2438Z+T is designed for automated assembly processes, facilitating high-volume production. Its robust design ensures reliable operation in harsh environments, making it suitable for outdoor and industrial applications where temperature extremes and other challenging conditions are common.

Overall, the Maxim Integrated DS2438Z+T smart battery monitor is an indispensable component for developers and engineers looking to create sophisticated battery management systems that require minimal intervention while delivering maximum performance.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4321 $51.4815
32+ $3.2107 $102.7424
49+ $3.1000 $151.9000
70+ $2.8786 $201.5020
91+ $2.7679 $251.8789
113+ $2.6572 $300.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess