EN
  • EN
  • DE
  • IT

DS24B33S+T

Part No DS24B33S+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Description 4Kb 1-Wire EEPROM with 200k Write/Erase Cycles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714102-DS24B33S+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS24B33S+T CAD Model

Description

Maxim Integrated DS24B33S+T: Robust 1-Wire EEPROM

The DS24B33S+T from Maxim Integrated is a highly reliable, 4096-bit, 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) component designed for storage applications where data integrity and secure data transfer are paramount. This device utilizes Maxim's exclusive 1-Wire protocol, which allows for communication through a single data line plus ground, for a simplified connection with a host microcontroller.

With its unique 64-bit serial number, each DS24B33S+T is guaranteed to have a distinct identity, which is crucial for creating a secure network of devices. This feature enables multiple EEPROMs to reside on the same data bus, allowing for efficient device management and inventory tracking without the risk of address conflicts.

Key features of the DS24B33S+T include:

  • High Capacity: The device offers 512 bytes of EEPROM with byte-level write protection, ensuring ample space for data storage requirements.
  • Durability: The EEPROM is rated for over 1 million write cycles, and data retention is guaranteed for a minimum of 100 years, making it a reliable choice for long-term applications.
  • Wide Operating Range: The DS24B33S+T operates over a wide voltage range of 2.8V to 5.25V and is functional across a broad temperature range, making it suitable for harsh environments.
  • Redundancy: Built-in redundancy mechanisms such as CRC-16 (Cyclic Redundancy Check) ensure data integrity during communication, reducing the risk of data corruption.

Applications for the DS24B33S+T are diverse and include but are not limited to the following:

  • Accessory/PCB identification
  • Device authentication
  • Data logging systems
  • Industrial automation sensors
  • Medical and healthcare equipment

The DS24B33S+T is available in a compact, surface-mountable SOT-23 package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this EEPROM will deliver consistent performance and reliability for a wide array of storage solutions.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess