EN
  • EN
  • DE
  • IT

NCV5662DSADJR4G

Part No NCV5662DSADJR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 7.7V
Dropout Voltage-Max 1.3V @ 2A
Output Current 2A
Operating Supply Current 3mA
PSRR 70dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 0.9V
Voltage - Dropout (Typical) 1V @ 2A
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 139979-NCV5662DSADJR4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV5662DSADJR4G CAD Model

Description

ON Semiconductor's NCV5662DSADJR4G: Automotive Grade Voltage Regulator

Introducing the NCV5662DSADJR4G, a robust and high-performance voltage regulator from ON Semiconductor, designed specifically to meet the rigorous demands of automotive applications. This precision device is an ideal solution for providing a stable voltage supply in a wide range of automotive electronics, from infotainment systems to advanced driver-assistance systems (ADAS).

Key Features:

  • High Output Voltage Accuracy: The NCV5662DSADJR4G offers excellent output voltage accuracy, ensuring reliable performance even under varying conditions.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains efficiency and reduces power loss, making it suitable for battery-operated systems.
  • Thermal Protection: The device includes an integrated thermal shutdown feature, which protects the system from overheating and potential damage.
  • Wide Operating Temperature Range: Designed to withstand extreme temperatures, the NCV5662DSADJR4G operates effectively across a broad temperature range, making it suitable for harsh automotive environments.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit specific application requirements, offering greater flexibility in design.
  • Robust Packaging: Housed in a sturdy package, the NCV5662DSADJR4G is built to endure the mechanical stresses typically encountered in automotive settings.

Applications:

The NCV5662DSADJR4G is a versatile component that can be integrated into various automotive systems, including:

  • Infotainment and navigation systems
  • Instrument clusters
  • Body control modules
  • ADAS components
  • Telematics

ON Semiconductor's commitment to quality is evident in the NCV5662DSADJR4G, with its automotive-grade rating ensuring compliance with industry standards for reliability and performance. Whether for new vehicle designs or upgrades to existing systems, this voltage regulator is engineered to deliver consistent power, superior protection, and long-term durability.

Choose the NCV5662DSADJR4G for your automotive applications and benefit from the reliability and performance that ON Semiconductor is known for.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5830 $63.3200
90+ $1.2989 $116.9010
140+ $1.2584 $176.1760
190+ $1.2178 $231.3820
250+ $1.1772 $294.3000
330+ $1.0554 $348.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess