EN
  • EN
  • DE

DS26102

Part No DS26102
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description 16-PORT TRANSMISSION CONVERGENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Framer
Interface E1, T1, TDM, UTOPIA II
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 85mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-LBGA, CSPBGA
Supplier Device Package 256-CSBGA (17x17)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 917418-DS26102
Ultra Librarian 3D Model Ultra Librarian DS26102 CAD Model

Description

The DS26102 from Maxim Integrated is a highly versatile and reliable dual transceiver designed to facilitate communication in networked systems. This product is a perfect solution for applications requiring high-speed data transfer and robust performance in demanding environments.

Key Features

  • Integrated Transceivers: The DS26102 contains two complete transceivers, each capable of handling the physical layer functions of both transmission and reception of data.
  • Wide Operating Range: It operates over a broad voltage range, making it suitable for various systems and ensuring compatibility with a wide range of other devices.
  • High-Speed Operation: Designed for high-speed operation, it supports fast data rates, enabling efficient communication and data transfer between devices.
  • Low Power Consumption: Maxim Integrated has engineered the DS26102 to consume minimal power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Robust Protection: The device includes built-in protection features such as short-circuit and thermal overload protection, ensuring long-term reliability and stability of your system.

Applications

The DS26102 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networked communication devices
  • Data acquisition systems
  • High-speed data interfaces

Technical Specifications

  • Supply Voltage: Specified over a range to accommodate different system requirements.
  • Data Rate: Supports high-speed data transfer for efficient communication.
  • Protection: Features robust protection mechanisms to ensure device and system integrity.

Maxim Integrated's DS26102 stands out as an exceptional dual transceiver, offering the perfect blend of performance, power efficiency, and protection. Whether you are developing a new system or upgrading an existing one, the DS26102 provides a reliable foundation for your networking and communication needs.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
MaxLinear Inc
IC
Lowest to $11.1429
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess