EN
  • EN
  • DE

DS26334GN+

Part No DS26334GN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC SLIC 16CH 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 16
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Win Source Part Number 144694-DS26334GN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26334GN+ CAD Model

Description

Introducing the DS26334GN+ from Maxim Integrated

The DS26334GN+ is an advanced, high-performance, single-chip transceiver from Maxim Integrated, designed to meet the rigorous demands of communication networks. This versatile component is an ideal solution for a wide range of applications, including T1/E1/J1 interfaces, wireless base stations, digital cross-connect systems, and network routers and switches. Its compact design and robust feature set make it a top choice for engineers looking to enhance their system's communication capabilities.

Key Features

  • Multi-Protocol Support: The DS26334GN+ supports T1, E1, and J1 protocols, providing a high level of versatility for various communication standards.
  • Integrated Line Interface: The device includes a complete line interface unit (LIU) for each channel, simplifying design and reducing external component requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Programmable Features: It offers a range of programmable options such as line build-out (LBO), pulse shape, and receiver sensitivity, allowing for fine-tuning to specific application needs.
  • Jitter Attenuator: The on-chip jitter attenuator ensures signal integrity by reducing the effects of jitter on the received data streams.
  • Compact Package: The DS26334GN+ is available in a compact 64-pin LQFP package, which is conducive to space-constrained designs.

Reliability and Performance

Maxim Integrated's commitment to quality means that the DS26334GN+ is built to deliver reliable performance in even the most challenging environments. It operates over an extended temperature range, ensuring functionality across various operating conditions. The device also features robust ESD protection, safeguarding it against electrostatic discharge events.

Easy Integration

Engineers will appreciate the ease with which the DS26334GN+ can be integrated into existing systems. Its standardized interface and programmable options make it a straightforward addition to a wide array of designs, minimizing development time and accelerating time-to-market for products that require high-quality communication interfaces.

Overall, the DS26334GN+ from Maxim Integrated represents a powerful solution for communication systems that require high reliability, flexibility, and performance. Its combination of features ensures that it can meet the needs of a diverse range of applications, solidifying its position as a go-to transceiver for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess