EN
  • EN
  • DE

MC10EL33DR2G

Part No MC10EL33DR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER X4 ECL DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072929-MC10EL33DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EL33DR2G CAD Model

Description

ON Semiconductor MC10EL33DR2G: High-Performance ECL Clock Generator

The MC10EL33DR2G is a state-of-the-art clock generator manufactured by ON Semiconductor, designed to deliver exceptional performance in a range of electronic applications. This device is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and low power consumption. The MC10EL33DR2G is ideal for use in demanding environments that require precise timing and synchronization, such as telecommunications, data communications, and advanced computing systems.

At the heart of the MC10EL33DR2G lies a differential oscillator structure that allows for a wide range of frequency outputs. The clock generator is capable of operating at a frequency range from DC up to 3 GHz, making it an excellent choice for applications that require high-frequency clock signals. Its differential outputs provide a pair of inverse clock signals, which are crucial for many high-speed digital systems that rely on balanced signaling for noise immunity and improved signal integrity.

One of the key features of the MC10EL33DR2G is its fully differential clock paths, which minimize skew and provide excellent pulse width symmetry. This ensures that the timing of the clock signals is consistent and reliable, which is essential for maintaining the performance of high-speed digital circuits. The device also incorporates an internal feedback path, which allows for the implementation of a frequency multiplier without the need for external components, simplifying the design and reducing overall system cost.

The MC10EL33DR2G is housed in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT), providing ease of integration into a variety of circuit designs. The device operates from a single 5V supply, which is typical for ECL-based components, and it features a fully compatible ECL 10K output level.

ON Semiconductor's commitment to quality and performance is evident in the MC10EL33DR2G clock generator. It is designed to meet the stringent requirements of high-speed digital systems, offering designers a reliable and cost-effective solution for their timing needs. With its combination of high-frequency operation, low skew, and differential signaling, the MC10EL33DR2G is an excellent choice for any application that demands the very best in clock generation technology.

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess