EN
  • EN
  • DE

PCA9601DP,118

Part No PCA9601DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 1MHZ 8TSSOP / I2C Buffer 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 1MHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.5 V ~ 15 V
Operating Supply Current 5.5mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 791500-PCA9601DP,118
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9601DP,118
Introduction Date April 20, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9601DP,118 CAD Model

Description

Product Overview: NXP PCA9601DP,118

The NXP PCA9601DP,118 is a high-performance, I²C-bus buffer that enhances I²C bus signal integrity by providing bidirectional buffering for both data (SDA) and clock (SCL) lines. Designed by NXP Semiconductors, a leader in connectivity solutions, this buffer is ideal for applications that require extended I²C communication in terms of both distance and number of devices that can be connected.

Key Features

  • Enhanced Signal Integrity: The PCA9601DP,118 is designed to strengthen I²C signals, enabling longer bus length and higher capacitance loads.
  • Hot-Swap Capability: This device allows I²C-bus cards to be hot-swapped without corrupting the data being transferred on the bus.
  • Increased Fan-Out: The buffer allows more devices to be connected to the I²C bus, overcoming the standard 400 pF bus capacitance limit.
  • Level Shifting: The PCA9601DP,118 can operate at different voltage levels on each side, making it suitable for multi-voltage systems.
  • High Noise Immunity: Equipped with built-in noise suppression, the buffer ensures robust communication in electrically noisy environments.

Applications

The PCA9601DP,118 is versatile and can be used in a variety of applications, including:

  • Server and telecom infrastructure
  • Industrial control systems
  • Automotive networks
  • Medical equipment
  • Consumer electronics

Technical Specifications

With a wide operating voltage range, the PCA9601DP,118 can accommodate various system requirements. It operates at temperatures ranging from -40°C to +85°C, ensuring reliability across different environments. The package is lead-free and RoHS compliant, adhering to environmental standards.

Conclusion

The NXP PCA9601DP,118 is a robust I²C-bus buffer that offers a practical solution for expanding I²C bus capabilities. Its ability to buffer both the data and clock lines, along with the hot-swap feature and level-shifting capability, make it an essential component for systems requiring reliable I²C communication over longer distances or with a higher number of devices.

You May Also Be Interested in

Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess